STM32F103VBT7 alternative parts: MK20DX128VLL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 100-Pin LQFP Tray | ARM Microcontrollers - MCU Kinetis 128K Flex |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 100 | - |
Data Converters: | A/D 16x12b | A/D 33x16b; D/A 1x12b |
Number of I/Os: | 80 | 66 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~105°C TA | -40°C~105°C TA |
Packaging: | Tray | Tray |
Series: | STM32F1 | Kinetis K20 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
Terminal Finish: | Matte Tin (Sn) | MATTE TIN |
Max Power Dissipation: | 434mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | - |
Base Part Number: | STM32F103 | MK20DX128 |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | - |
Memory Size: | 128kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 20K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 1.71V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M4 |
Peripherals: | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, I2S, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 128KB 128K x 8 | 128KB 128K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG |
Supply Current-Max: | 50.3mA | - |
Bit Size: | 32 | 32 |
Data Bus Width: | 32b | - |
Number of Timers/Counters: | 4 | - |
Core Architecture: | ARM | - |
CPU Family: | CORTEX-M3 | CORTEX-M4 |
Number of ADC Channels: | 16 | - |
Number of I2C Channels: | 2 | - |
Height: | 1.45mm | - |
Length: | 14mm | 14mm |
Width: | 14.2mm | 14mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ROM(word): | - | 131072 |
Published: | - | 2002 |
ECCN Code: | - | 3A991.A.2 |
HTS Code: | - | 8542.31.00.01 |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3.3V |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-PQFP-G100 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 1.8/3.3V |
Supply Voltage-Min (Vsup): | - | 1.71V |
Speed: | - | 72MHz |
Clock Frequency: | - | 50MHz |
Has ADC: | - | YES |
DMA Channels: | - | YES |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
EEPROM Size: | - | 2K x 8 |

STM32F103VBT7
(In Stock: 990)
STMicroelectronicsUnited States