STM32F302K8U7 alternative parts: STM32F301K6U6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit STM32F ARM Cortex M4 RISC 64KB Flash 2.5V/3.3V 32-Pin UFQFPN EP Tray
STMICROELECTRONICS STM32F301K6U6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 32 KB, 16 KB, 32 Pins, UFQFPN
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-UFQFN Exposed Pad
32-UFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
32
32
Data Converters:
A/D 8x12b; D/A 1x12b
A/D 11x12b; D/A 1x12b
Number of I/Os:
24
24
ROM(word):
65536
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
STM32F3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
-
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Frequency:
72MHz
72MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32F302
STM32F301
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2.5/3.3V
-
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
I2C, I2S, IrDA, LIN, SPI, UART, USART
Memory Size:
64kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
32KB 32K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
52mA
-
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
7
-
Density:
512 kb
-
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M4F
-
Length:
5mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Max Power Dissipation:
-
540mW
Number of ADC Channels:
-
8
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
STM32F302K8U7

STM32F302K8U7

(In Stock: 7)

STMicroelectronics