STM32F302RET6 alternative parts: STM32F103REY6TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 512KB FLASH 64LQFP | ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-UFBGA, WLCSP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 16x12b; D/A 1x12b | A/D 16x12b; D/A 2x12b |
Number of I/Os: | 51 | 51 |
ROM(word): | 524288 | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | STM32F3 | STM32F1 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 64 | 64 |
ECCN Code: | 3A991.A.2 | 3A991.A.2 |
Terminal Position: | QUAD | BOTTOM |
Terminal Form: | GULL WING | BALL |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | 72MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | STM32F302 | STM32F103 |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Power Supplies: | 2.5/3.3V | - |
Supply Voltage-Min (Vsup): | 2V | 2V |
Memory Size: | 512kB | 512kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 64K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M3 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 512KB 512K x 8 | 512KB 512K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 76.9mA | 69mA |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
PWM Channels: | YES | YES |
DAC Channels: | YES | YES |
CPU Family: | CORTEX-M4F | CORTEX-M3 |
Length: | 10mm | 4.466mm |
Height Seated (Max): | 1.6mm | 0.635mm |
Width: | 10mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold, Tin |
Watchdog Timers: | - | Yes |
Max Power Dissipation: | - | 444mW |
Pin Count: | - | 64 |
Interface: | - | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB |
Data Bus Width: | - | 32b |
Number of Timers/Counters: | - | 8 |
Core Architecture: | - | ARM |
On Chip Program ROM Width: | - | 8 |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Format: | - | FIXED POINT |
Integrated Cache: | - | NO |
Number of External Interrupts: | - | 16 |
Number of DMA Channels: | - | 12 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

STM32F302RET6
(In Stock: 10)
STMicroelectronicsUnited States