STM32F303C8T6 alternative parts: ATSAM3S1AA-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F303C8T6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 64 KB, 12 KB, 48 Pins, LQFP
IC, MCU, 32BIT, 64K FLASH, 48LQFP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Surface Mount:
YES
-
Number of Pins:
48
48
Data Converters:
A/D 11x12b; D/A 1x12b
A/D 8x10/12b
Number of I/Os:
37
34
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
SAM3S
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
-
Max Power Dissipation:
364mW
-
Terminal Position:
QUAD
-
Terminal Form:
GULL WING
-
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Frequency:
72MHz
64MHz
Base Part Number:
STM32F303
ATSAM3S1
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
2V
-
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART
2-Wire, I2C, I2S, MMC, SPI, UART, USART, USB
Memory Size:
64kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
I2C, MMC, SPI, SSC, UART/USART, USB
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
9
3
Core Architecture:
ARM
ARM
Number of ADC Channels:
15
8
Length:
7mm
7mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Supplier Device Package:
-
48-LQFP (7x7)
Memory Types:
-
FLASH
Published:
-
1997
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Operating Supply Voltage:
-
3.3V
Max Supply Voltage:
-
3.6V
Min Supply Voltage:
-
1.62V
Speed:
-
64MHz
Address Bus Width:
-
32b
Max Frequency:
-
64MHz
Number of Programmable I/O:
-
34
Number of UART Channels:
-
2
Number of PWM Channels:
-
4
Number of I2C Channels:
-
2
Number of SPI Channels:
-
1
Height:
-
1.45mm
Width:
-
7mm
STM32F303C8T6

STM32F303C8T6

(In Stock: 7500)

STMicroelectronics