STM32F303VCT6 alternative parts: STM32F107VCT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32F303VCT6 - ARM MCU, General Purpose, STM32 Family STM32F3 Series Microcontrollers, ARM Cortex-M4, 32bit
MCU 32-bit STM32 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
100
Weight:
1.319103g
-
Manufacturer Package Identifier:
11_ME_V5
-
Data Converters:
A/D 39x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
87
80
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F3
STM32F1
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
72MHz
Base Part Number:
STM32F303
STM32F107
Pin Count:
100
100
Supply Voltage-Min (Vsup):
2V
2V
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
40K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, POR, PWM, Voltage Detect, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
10
7
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4F
-
Number of ADC Channels:
39
16
Number of I2C Channels:
2
-
Number of SPI Channels:
3
3
Number of USB Channels:
1
-
Height:
1.45mm
1.45mm
Length:
14.2mm
14mm
Width:
14.2mm
14.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Max Power Dissipation:
-
434mW
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Current-Max:
-
68mA
Address Bus Width:
-
32b
Density:
-
2 Mb
Number of Ethernet Channels:
-
1
STM32F303VCT6

STM32F303VCT6

(In Stock: 5940)

STMicroelectronics