STM32F303VCT6TR alternative parts: STM32F358VCT6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit STM32F ARM Cortex M4 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R | STMICROELECTRONICS STM32F358VCT6 32 Bit Microcontroller, 1.8V Operation, ARM Cortex-M4, 72 MHz, 256 KB, 40 KB, 100 Pins, LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 100 | 100 |
Data Converters: | A/D 39x12b; D/A 2x12b | A/D 4x12b; D/A 2x12b |
Number of I/Os: | 87 | 86 |
ROM(word): | 262144 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM32F3 | STM32F3 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | - |
ECCN Code: | 3A991.A.2 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 488mW | 488mW |
Terminal Position: | QUAD | - |
Terminal Form: | GULL WING | - |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Frequency: | 72MHz | 72MHz |
Base Part Number: | STM32F303 | STM32F313 |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2.5/3.3V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART |
Memory Size: | 256kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 40K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 1.65V~1.95V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | - |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4F |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 256KB 256K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 32 | - |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
DAC Channels: | YES | - |
Number of Timers/Counters: | 10 | 10 |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
CPU Family: | CORTEX-M4F | - |
Length: | 14mm | - |
Height Seated (Max): | 1.6mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Operating Supply Voltage: | - | 1.8V |
Number of ADC Channels: | - | 38 |
REACH SVHC: | - | No SVHC |

STM32F303VCT6TR
(In Stock: 4000)
STMicroelectronicsUnited States