STM32F401RCT6 alternative parts: STM32F411RCT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS STM32F401RCT6 MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64
IC MCU 32BIT 256KB FLASH 64LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
-
Number of Pins:
64
64
Weight:
342.689036mg
342.689036mg
Data Converters:
A/D 16x12b
A/D 16x12b
Number of I/Os:
50
50
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F4
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Max Power Dissipation:
313mW
313mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
84MHz
100MHz
Base Part Number:
STM32F401
STM32F411
Operating Supply Voltage:
3.3V
3.3V
Interface:
I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
I2C, I2S, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
128K x 8
Voltage - Supply (Vcc/Vdd):
1.7V~3.6V
1.7V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
DAC Channels:
NO
-
Number of Timers/Counters:
8
8
Core Architecture:
ARM
ARM
Number of PWM Channels:
4
-
Number of I2C Channels:
3
-
Number of SPI Channels:
7
-
Number of USB Channels:
1
-
Height:
1.45mm
-
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
ROM(word):
-
262144
ECCN Code:
-
3A991.A.2
Supply Voltage-Max (Vsup):
-
3.6V
Supply Current-Max:
-
34.5mA
PWM Channels:
-
YES
CPU Family:
-
CORTEX-M4
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FLOATING-POINT
Integrated Cache:
-
NO
Number of ADC Channels:
-
16
Number of External Interrupts:
-
16
Height Seated (Max):
-
1.6mm
STM32F401RCT6

STM32F401RCT6

(In Stock: 2884)

STMicroelectronics