STM32F407IGT6 alternative parts: ATSAM4E16EA-AUR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 176-Pin LQFP Tray | IC MCU 32BIT 1MB FLASH 144LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 176-LQFP | 144-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 176 | 144 |
Data Converters: | A/D 24x12b; D/A 2x12b | A/D 16x12b; D/A 2x12b |
Number of I/Os: | 140 | 117 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | STM32F4 | SAM4E |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 176 | 144 |
Terminal Finish: | Matte Tin (Sn) - annealed | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 1.2V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 168MHz | 120MHz |
Base Part Number: | STM32F407 | ATSAM4E |
Pin Count: | 176 | - |
Interface: | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART, USART, USB |
Memory Size: | 1MB | 1MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 192K x 8 | 128K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 1MB 1M x 8 | 1MB 1M x 8 |
Connectivity: | CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG | CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 14 | 9 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M4 | CORTEX-M4F |
Boundary Scan: | YES | - |
Low Power Mode: | YES | YES |
Format: | FLOATING POINT | - |
Integrated Cache: | NO | - |
Number of ADC Channels: | 24 | - |
Number of External Interrupts: | 16 | - |
Number of PWM Channels: | 2 | - |
Number of I2C Channels: | 3 | - |
Number of Ethernet Channels: | 1 | - |
Height: | 1.45mm | - |
Length: | 24.1mm | 20mm |
Width: | 24.1mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Published: | - | 2012 |
Pbfree Code: | - | yes |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 1.32V |
Power Supplies: | - | 1.2V |
Supply Voltage-Min (Vsup): | - | 1.08V |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
Address Bus Width: | - | 24 |
On Chip Program ROM Width: | - | 32 |
RAM (words): | - | 32768 |
On Chip Data RAM Width: | - | 32 |
Number of DMA Channels: | - | 4 |
Height Seated (Max): | - | 1.6mm |

STM32F407IGT6
(In Stock: 11755)
STMicroelectronicsUnited States