STM32F407VGT6 alternative parts: ATSAM4SD16CA-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 100-Pin LQFP Tray
MCU 32-bit SAM4S ARM Cortex M4 RISC 1024KB Flash 1.2V/3.3V 100-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
-
Number of Pins:
100
100
Manufacturer Package Identifier:
1L_ME_V5
-
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
82
79
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
SAM4S
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
1.2V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
168MHz
120MHz
Base Part Number:
STM32F407
ATSAM4SD16
Pin Count:
100
-
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART, USB
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
192K x 8
160K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
1
Address Bus Width:
32b
24
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4
CORTEX-M4
Number of ADC Channels:
16
16
Number of PWM Channels:
2
-
Number of I2C Channels:
3
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
-
Length:
14.2mm
-
Width:
14.2mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Published:
-
2015
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Qualification Status:
-
Not Qualified
PWM Channels:
-
YES
STM32F407VGT6

STM32F407VGT6

(In Stock: 25920)

STMicroelectronics