STM32F407VGT6 alternative parts: STM32F415VGT6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 100-Pin LQFP Tray
MCU 32-bit STM32 ARM Cortex M4F RISC 1024KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
100
100
Manufacturer Package Identifier:
1L_ME_V5
-
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
82
82
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM32F4
STM32F4
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
168MHz
168MHz
Base Part Number:
STM32F407
STM32F415
Pin Count:
100
-
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, EBI/EMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
192K x 8
192K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
14
Address Bus Width:
32b
-
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4
CORTEX-M4
Number of ADC Channels:
16
-
Number of PWM Channels:
2
-
Number of I2C Channels:
3
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
-
Length:
14.2mm
-
Width:
14.2mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
1048576
ECCN Code:
-
5A992.C
Max Power Dissipation:
-
465mW
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2/3.3V
Supply Voltage-Min (Vsup):
-
1.8V
Supply Current-Max:
-
109mA
PWM Channels:
-
YES
DAC Channels:
-
YES
On Chip Program ROM Width:
-
8
Height Seated (Max):
-
1.6mm
STM32F407VGT6

STM32F407VGT6

(In Stock: 25920)

STMicroelectronics