STM32F407ZGT6 alternative parts: STM32F205ZGT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32 Bit Microcontroller, Ethernet MAC, Camera Interface, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 144
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
144
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 24x12b; D/A 2x12b
Number of I/Os:
114
114
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F2
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
168MHz
120MHz
Base Part Number:
STM32F407
STM32F205
Pin Count:
144
144
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
CAN, I2C, I2S, IrDA, LIN, MMC, SDIO, SPI, UART, USART, USB
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
192K x 8
132K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, I2C, IrDA, LINbus, MMC, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
14
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M4
-
Number of ADC Channels:
24
24
Number of PWM Channels:
2
4
Number of I2C Channels:
3
3
Number of Ethernet Channels:
1
-
Height:
1.45mm
1.45mm
Length:
20.2mm
20.2mm
Width:
20.2mm
20.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Max Power Dissipation:
-
500mW
Supply Voltage-Min (Vsup):
-
1.8V
Supply Current-Max:
-
81mA
Number of UART Channels:
-
2
STM32F407ZGT6

STM32F407ZGT6

(In Stock: 35535)

STMicroelectronics