STM32F429IIT6 alternative parts: MK60FN1M0VLQ15
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | 32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 2 Mb, 256 Kb, 176, Lqfp | NXP MK60FN1M0VLQ15 32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 150 MHz, 1 MB, 128 KB, 144 Pins, LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | 13 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 176-LQFP | 144-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 176 | - |
Data Converters: | A/D 24x12b; D/A 2x12b | A/D 58x16b; D/A 2x12b |
Number of I/Os: | 140 | 100 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tray | Tray |
Series: | STM32F4 | Kinetis K60 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 176 | 144 |
Max Power Dissipation: | 526mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 180MHz | - |
Base Part Number: | STM32F429 | MK60FN1M0 |
Interface: | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB | - |
Memory Size: | 2MB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 256K x 8 | 128K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.71V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | DMA, I2S, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 2MB 2M x 8 | 1MB 1M x 8 |
Connectivity: | CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG | CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | - |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 14 | - |
Core Architecture: | ARM | - |
Number of UART Channels: | 4 | - |
Number of ADC Channels: | 24 | - |
Number of I2C Channels: | 3 | - |
Number of SPI Channels: | 6 | - |
Number of USB Channels: | 2 | - |
Number of Ethernet Channels: | 1 | - |
Height: | 1.45mm | - |
Length: | 24.1mm | 20mm |
Width: | 24.1mm | 20mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
ROM(word): | - | 1048576 |
Published: | - | 2013 |
JESD-609 Code: | - | e3 |
ECCN Code: | - | 3A991.A.2 |
Terminal Finish: | - | Matte Tin (Sn) |
HTS Code: | - | 8542.31.00.01 |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-PQFP-G144 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 1.8/3.3V |
Supply Voltage-Min (Vsup): | - | 1.71V |
Speed: | - | 150MHz |
Clock Frequency: | - | 60MHz |
DAC Channels: | - | YES |
CPU Family: | - | CORTEX-M4F |

STM32F429IIT6
(In Stock: 5200)
STMicroelectronicsUnited States