STM32F429IIT6 alternative parts: STM32F439IIT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 2 Mb, 256 Kb, 176, Lqfp
ARM Microcontrollers - MCU DSP FPU ARM CortexM4 2Mb Flash 180MHz
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
176-LQFP
176-LQFP
Surface Mount:
YES
YES
Number of Pins:
176
176
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 24x12b; D/A 2x12b
Number of I/Os:
140
140
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
176
176
Max Power Dissipation:
526mW
526mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
180MHz
180MHz
Base Part Number:
STM32F429
STM32F439
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
2MB
2MB
Oscillator Type:
Internal
Internal
RAM Size:
256K x 8
256K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
2MB 2M x 8
2MB 2M x 8
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
14
14
Core Architecture:
ARM
ARM
Number of UART Channels:
4
4
Number of ADC Channels:
24
24
Number of I2C Channels:
3
3
Number of SPI Channels:
6
-
Number of USB Channels:
2
2
Number of Ethernet Channels:
1
1
Height:
1.45mm
1.45mm
Length:
24.1mm
24.1mm
Width:
24.1mm
24.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
STM32F429IIT6

STM32F429IIT6

(In Stock: 5200)

STMicroelectronics