STM32F429ZIT6 alternative parts: MK60FN1M0VLQ15

Hide Shared Attributes
Part Number
Manufacturer:
Description:
32 Bit Microcontroller, High Performance, Arm Cortex-M4, 180 Mhz, 2 Mb, 256 Kb, 144, Lqfp
NXP MK60FN1M0VLQ15 32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 150 MHz, 1 MB, 128 KB, 144 Pins, LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
144-LQFP
144-LQFP
Surface Mount:
YES
YES
Number of Pins:
144
-
Data Converters:
A/D 24x12b; D/A 2x12b
A/D 58x16b; D/A 2x12b
Number of I/Os:
114
100
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F4
Kinetis K60
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
144
144
Max Power Dissipation:
500mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
180MHz
-
Base Part Number:
STM32F429
MK60FN1M0
Interface:
CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
-
Memory Size:
2MB
-
Oscillator Type:
Internal
Internal
RAM Size:
256K x 8
128K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
2MB 2M x 8
1MB 1M x 8
Connectivity:
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
14
-
Core Architecture:
ARM
-
Number of UART Channels:
4
-
Number of ADC Channels:
24
-
Number of I2C Channels:
3
-
Number of SPI Channels:
6
-
Number of USB Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
-
Length:
20.2mm
20mm
Width:
20.2mm
20mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
1048576
Published:
-
2013
JESD-609 Code:
-
e3
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G144
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
1.8/3.3V
Supply Voltage-Min (Vsup):
-
1.71V
Speed:
-
150MHz
Clock Frequency:
-
60MHz
DAC Channels:
-
YES
CPU Family:
-
CORTEX-M4F
STM32F429ZIT6

STM32F429ZIT6

(In Stock: 7920)

STMicroelectronics