STM32F446RET6 alternative parts: STM32F401RDT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 512KB FLASH 64LQFP
STMICROELECTRONICS STM32F401RDT6 32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 384 KB, 96 KB, 64 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 16x12b
Number of I/Os:
50
50
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F4
STM32F4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Max Power Dissipation:
345mW
313mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Terminal Pitch:
0.5mm
0.5mm
Frequency:
180MHz
84MHz
Base Part Number:
STM32F446
STM32F401
Qualification Status:
Not Qualified
-
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
Memory Size:
512kB
384kB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
96K x 8
Voltage - Supply (Vcc/Vdd):
1.7V~3.6V
1.7V~3.6V
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
512KB 512K x 8
384KB 384K x 8
Connectivity:
CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Supply Current-Max:
115mA
-
Bit Size:
32
32
Data Bus Width:
32b
32b
Number of Timers/Counters:
14
8
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
8
Number of A/D Converters:
3
-
Number of ADC Channels:
16
-
Max Junction Temperature (Tj):
105°C
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
4
-
Number of USB Channels:
2
-
Height:
1.6mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
ROM(word):
-
393216
ECCN Code:
-
3A991.A.2
Supply Voltage:
-
3.3V
Operating Supply Voltage:
-
3.3V
Supply Voltage-Max (Vsup):
-
3.6V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Has ADC:
-
YES
DMA Channels:
-
YES
PWM Channels:
-
YES
DAC Channels:
-
NO
Length:
-
10mm
Height Seated (Max):
-
1.6mm
Radiation Hardening:
-
No
STM32F446RET6

STM32F446RET6

(In Stock: 29057)

STMicroelectronics