STM32F446RET6 alternative parts: STM32F411RET6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 512KB FLASH 64LQFP | IC MCU 32BIT 512KB FLASH 64LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 16x12b; D/A 2x12b | A/D 16x12b |
Number of I/Os: | 50 | 50 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F4 | STM32F4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Max Power Dissipation: | 345mW | 313mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 180MHz | 100MHz |
Base Part Number: | STM32F446 | STM32F411 |
Qualification Status: | Not Qualified | - |
Interface: | CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB | I2C, I2S, IrDA, LIN, MMC, SD, SDIO, SPI, UART, USART, USB |
Memory Size: | 512kB | 512kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 128K x 8 | 128K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.7V~3.6V | 1.7V~3.6V |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 512KB 512K x 8 | 512KB 512K x 8 |
Connectivity: | CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG | I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG |
Supply Current-Max: | 115mA | 34.5mA |
Bit Size: | 32 | 32 |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 14 | 8 |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
Number of A/D Converters: | 3 | - |
Number of ADC Channels: | 16 | 16 |
Max Junction Temperature (Tj): | 105°C | - |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 4 | - |
Number of USB Channels: | 2 | - |
Height: | 1.6mm | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 342.689036mg |
ECCN Code: | - | 3A991.A.2 |
Supply Voltage: | - | 3.3V |
Operating Supply Voltage: | - | 3.3V |
Supply Voltage-Max (Vsup): | - | 3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Has ADC: | - | YES |
DMA Channels: | - | YES |
PWM Channels: | - | YES |
CPU Family: | - | CORTEX-M4 |
Boundary Scan: | - | YES |
Low Power Mode: | - | YES |
Format: | - | FLOATING-POINT |
Integrated Cache: | - | NO |
Number of External Interrupts: | - | 16 |
Length: | - | 10mm |
Height Seated (Max): | - | 1.6mm |
Width: | - | 10mm |
Radiation Hardening: | - | No |

STM32F446RET6
(In Stock: 29057)
STMicroelectronicsUnited States