STM32L431RCT6 alternative parts: ATSAM4S2BA-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 256KB FLASH 64LQFP | ATMEL ATSAM4S2BA-AU32 Bit Microcontroller, SAM4S Series, ARM Cortex-M4, 120 MHz, 128 KB, 64 KB, 64 Pins, LQFP |
Factory Lead Time: | 12 Weeks | 21 Weeks |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 64 | 64 |
Number of I/Os: | 52 | 47 |
Data Converters: | A/D 16x12b; D/A 2x12b | A/D 16x12b; D/A 2x12b |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32L4 | SAM4S |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Supply Voltage: | 3V | 1.2V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 80MHz | 120MHz |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | STM32L431 | ATSAM4S2 |
Interface: | CAN, I2C, IrDA, LIN, SPI, USART | I2C, I2S, IrDA, SPI, UART, USART, USB |
Memory Size: | 256kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 64K x 8 | 64K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.71V~3.6V | 1.62V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M4 | ARM® Cortex®-M4 |
Peripherals: | Brown-out Detect/Reset, DMA, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 128KB 128K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 8 | 2 |
Number of A/D Converters: | 1 | - |
Number of UART Channels: | 4 | - |
Number of ADC Channels: | 16 | - |
Max Junction Temperature (Tj): | 105°C | - |
Number of PWM Channels: | 11 | - |
Number of I2C Channels: | 3 | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1.6mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Watchdog Timers: | - | Yes |
Published: | - | 2015 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Supply Voltage-Min (Vsup): | - | 1.08V |
PWM Channels: | - | YES |
DAC Channels: | - | YES |
Core Architecture: | - | ARM |
Length: | - | 10mm |
Height Seated (Max): | - | 1.6mm |
REACH SVHC: | - | No SVHC |

STM32L431RCT6
(In Stock: 50785)
STMicroelectronicsUnited States