STM32L431RCT6 alternative parts: ATSAMD20J18A-AUT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU Cortex-M0 256KB FLASH 32KB SRAM
Factory Lead Time:
12 Weeks
18 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
64
Number of I/Os:
52
52
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 20x12b; D/A 1x10b
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM32L4
SAM D20J
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
STM32L431
ATSAMD20J18
Interface:
CAN, I2C, IrDA, LIN, SPI, USART
I2C, SPI, UART, USART
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M0+
Peripherals:
Brown-out Detect/Reset, DMA, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
8
Number of A/D Converters:
1
-
Number of UART Channels:
4
-
Number of ADC Channels:
16
20
Max Junction Temperature (Tj):
105°C
-
Number of PWM Channels:
11
-
Number of I2C Channels:
3
-
Ambient Temperature Range High:
85°C
-
Height:
1.6mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Weight:
-
360.605934mg
ROM(word):
-
262144
Watchdog Timers:
-
Yes
Published:
-
2013
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.63V
Supply Voltage-Min (Vsup):
-
1.62V
PWM Channels:
-
YES
Density:
-
2 Mb
Core Architecture:
-
ARM
CPU Family:
-
CORTEX-M0
Length:
-
10mm
Height Seated (Max):
-
1.2mm
Lead Free:
-
Lead Free
STM32L431RCT6

STM32L431RCT6

(In Stock: 50785)

STMicroelectronics