STM32L431RCT6 alternative parts: STM32F103RCY6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 64LQFP
ARM Microcontrollers - MCU 32-Bit Cortex 64Kb Performance Line
Factory Lead Time:
12 Weeks
10 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-UFBGA, WLCSP
Surface Mount:
YES
YES
Number of Pins:
64
64
Number of I/Os:
52
51
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 16x12b; D/A 2x12b
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM32L4
STM32F1
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
64
64
Terminal Position:
QUAD
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
72MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32L431
STM32F103
Interface:
CAN, I2C, IrDA, LIN, SPI, USART
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
64K x 8
48K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, PWM, WDT
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
8
Number of A/D Converters:
1
-
Number of UART Channels:
4
-
Number of ADC Channels:
16
16
Max Junction Temperature (Tj):
105°C
-
Number of PWM Channels:
11
-
Number of I2C Channels:
3
2
Ambient Temperature Range High:
85°C
-
Height:
1.6mm
1.45mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Watchdog Timers:
-
Yes
JESD-609 Code:
-
e1
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Pin Count:
-
64
Supply Voltage-Min (Vsup):
-
2V
Supply Current-Max:
-
69mA
PWM Channels:
-
YES
Core Architecture:
-
ARM
Boundary Scan:
-
YES
Low Power Mode:
-
YES
Format:
-
FIXED POINT
Integrated Cache:
-
NO
Number of External Interrupts:
-
16
Number of SPI Channels:
-
3
Number of USB Channels:
-
1
Length:
-
10.2mm
Width:
-
10.2mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
STM32L431RCT6

STM32L431RCT6

(In Stock: 50785)

STMicroelectronics