STM32L476QGI6 alternative parts: STM32L486QGI6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32L476QGI6 - MCU, 32BIT, CORTEX-M4, 80MHZ, UFBGA-132
IC MCU 32BIT 1MB FLASH 132UFBGA
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
132-UFBGA
132-UFBGA
Number of Pins:
132
132
Data Converters:
A/D 19x12b; D/A 2x12b
A/D 19x12b; D/A 2x12b
Number of I/Os:
109
109
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L4
STM32L4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
132
132
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Supply Voltage:
3V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
80MHz
Base Part Number:
STM32L476
STM32L486
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
1.71V
1.71V
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
128K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
5 Mbps
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
Number of Timers/Counters:
11
11
Core Architecture:
ARM
ARM
Number of ADC Channels:
19
19
Height:
500μm
500μm
Length:
7.05mm
7.05mm
Width:
7.05mm
7.05mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
1048576
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
STM32L476QGI6

STM32L476QGI6

(In Stock: 10000)

STMicroelectronics