STM32L476RGT6 alternative parts: ATSAM4N16BA-AU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 1MB FLASH 64LQFP
IC MCU 32BIT 1MB FLASH 64LQFP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
12 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 11x10b; D/A 1x10b
Number of I/Os:
51
47
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32L4
SAM4N
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Supply Voltage:
1.8V
1.2V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
80MHz
100MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
STM32L476
ATSAM4N16
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
I2C, IrDA, SPI, UART, USART
Memory Size:
1MB
1MB
Oscillator Type:
Internal
Internal
RAM Size:
128K x 8
80K x 8
Voltage - Supply (Vcc/Vdd):
1.71V~3.6V
1.62V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M4
ARM® Cortex®-M4
Peripherals:
Brown-out Detect/Reset, DMA, LCD, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
1MB 1M x 8
1MB 1M x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG
I2C, IrDA, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Rate:
5 Mbps
-
Data Bus Width:
16b
32b
PWM Channels:
YES
YES
Core Architecture:
ARM
ARM
Number of ADC Channels:
16
10
Max Junction Temperature (Tj):
105°C
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
3
-
Number of USB Channels:
1
-
Height:
1.6mm
-
Length:
10mm
-
Width:
10mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Watchdog Timers:
-
Yes
Published:
-
2013
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Additional Feature:
-
ALSO HAVING 8 KBYTES ROM WITH EMBEDDED BOOT LOADER AND 2-USART SUPPORTS SPI.
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.2V
Supply Voltage-Min (Vsup):
-
1.08V
Number of Bits:
-
32
Number of Timers/Counters:
-
6
CPU Family:
-
CORTEX-M4
STM32L476RGT6

STM32L476RGT6

(In Stock: 3104)

STMicroelectronics