STM8L052C6T6 alternative parts: AT80C51RD2-RLTUM
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 48LQFP | MCU 8-bit AT80 80C51 CISC ROMLess 3.3V/5V 44-Pin VQFP Tray |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | - |
Factory Lead Time: | 8 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 44-LQFP |
Number of Pins: | 48 | 44 |
Data Converters: | A/D 25x12b | - |
Number of I/Os: | 41 | 32 |
ROM(word): | 32768 | 0 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM8L EnergyLite | 80C |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 44 |
ECCN Code: | EAR99 | - |
Max Power Dissipation: | 288mW | 1W |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | 0.8mm |
Frequency: | 16MHz | 40MHz |
Base Part Number: | STM8L | AT80C51RD2 |
Pin Count: | 48 | - |
Supply Voltage-Max (Vsup): | 3.6V | 5.5V |
Power Supplies: | 2/3.3V | - |
Interface: | I2C, IrDA, SPI, UART, USART | SPI, UART, USART |
Memory Size: | 32kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 4.5V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | STM8 | 80C51 |
Peripherals: | Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT | POR, PWM, WDT |
Program Memory Type: | FLASH | ROMless |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 32K x 8 | - |
Connectivity: | I2C, IrDA, SPI, UART/USART | UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | NO |
DMA Channels: | YES | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 4 | 3 |
EEPROM Size: | 256 x 8 | - |
Number of ADC Channels: | 25 | - |
Max Junction Temperature (Tj): | 105°C | - |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 1 | - |
Height: | 1.6mm | - |
Length: | 7.2mm | 10mm |
Width: | 7.2mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2006 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Terminal Finish: | - | MATTE TIN |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Supply Voltage-Min (Vsup): | - | 4.5V |
Access Time: | - | 40 μs |
DAC Channels: | - | NO |
Address Bus Width: | - | 16 |
Core Architecture: | - | 8051 |
ROM Programmability: | - | N/A |
Height Seated (Max): | - | 1.6mm |

STM8L052C6T6
(In Stock: 13775)
STMicroelectronicsUnited States