STM8L052C6T6 alternative parts: STM8S207C6T6
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 32KB FLASH 48LQFP | 8-bit Microcontrollers - MCU Perf Ln 24 Mhz 8-Bit 128Kb Flsh Int Eeprm |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 48-LQFP |
Number of Pins: | 48 | 48 |
Data Converters: | A/D 25x12b | A/D 10x10b |
Number of I/Os: | 41 | 38 |
ROM(word): | 32768 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM8L EnergyLite | STM8S |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 288mW | 443mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 16MHz | 24MHz |
Base Part Number: | STM8L | STM8S207 |
Pin Count: | 48 | 48 |
Supply Voltage-Max (Vsup): | 3.6V | 5.5V |
Power Supplies: | 2/3.3V | - |
Interface: | I2C, IrDA, SPI, UART, USART | CAN, I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 2K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 2.95V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | STM8 | STM8 |
Peripherals: | Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT | Brown-out Detect/Reset, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 32KB 32K x 8 | 32KB 32K x 8 |
Connectivity: | I2C, IrDA, SPI, UART/USART | I2C, IrDA, LINbus, SPI, UART/USART |
Bit Size: | 8 | 8 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 8b | 8b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 4 | 2 |
EEPROM Size: | 256 x 8 | 1K x 8 |
Number of ADC Channels: | 25 | 16 |
Max Junction Temperature (Tj): | 105°C | - |
Ambient Temperature Range High: | 85°C | - |
Number of SPI Channels: | 1 | - |
Height: | 1.6mm | 1.45mm |
Length: | 7.2mm | 7.2mm |
Width: | 7.2mm | 7.2mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Memory Types: | - | EEPROM, FLASH |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
Integrated Cache: | - | NO |
Number of External Interrupts: | - | 35 |
Number of PWM Channels: | - | 4 |
Number of I2C Channels: | - | 1 |
REACH SVHC: | - | No SVHC |

STM8L052C6T6
(In Stock: 13775)
STMicroelectronicsUnited States