STM8L052C6T6 alternative parts: STM8S207C6T6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 32KB FLASH 48LQFP
8-bit Microcontrollers - MCU Perf Ln 24 Mhz 8-Bit 128Kb Flsh Int Eeprm
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Number of Pins:
48
48
Data Converters:
A/D 25x12b
A/D 10x10b
Number of I/Os:
41
38
ROM(word):
32768
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tape & Reel (TR)
Series:
STM8L EnergyLite
STM8S
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
288mW
443mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3V
5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
16MHz
24MHz
Base Part Number:
STM8L
STM8S207
Pin Count:
48
48
Supply Voltage-Max (Vsup):
3.6V
5.5V
Power Supplies:
2/3.3V
-
Interface:
I2C, IrDA, SPI, UART, USART
CAN, I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
6K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
2.95V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
Number of Timers/Counters:
4
2
EEPROM Size:
256 x 8
1K x 8
Number of ADC Channels:
25
-
Max Junction Temperature (Tj):
105°C
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
1
-
Height:
1.6mm
-
Length:
7.2mm
7mm
Width:
7.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Memory Types:
-
EEPROM, FLASH
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
-
WHEN TEMPERATURE IS GREATER THAN 105 DEGREE CELCIUS, MICROCONTROLLER SPEED WILL BE REDUCED TO 16 MHZ
Supply Current-Max:
-
18mA
DAC Channels:
-
NO
On Chip Program ROM Width:
-
8
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Format:
-
FIXED-POINT
Integrated Cache:
-
NO
RAM (words):
-
6144
Number of External Interrupts:
-
35
On Chip Data RAM Width:
-
8
Height Seated (Max):
-
1.6mm
STM8L052C6T6

STM8L052C6T6

(In Stock: 13775)

STMicroelectronics