STM8L151C4U6 alternative parts: STM8L152C6U3

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit STM8L STM8 CISC 16KB Flash 2.5V/3.3V 48-Pin UFQFPN EP Tray
STMICROELECTRONICS STM8L152C6U3 8 Bit Microcontroller, Ultra Low Power, STM8L15x, 16 MHz, 32 KB, 2 KB, 48 Pins, UFQFPN
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-UFQFN Exposed Pad
48-UFQFN Exposed Pad
Number of Pins:
48
-
Data Converters:
A/D 25x12b; D/A 1x12b
A/D 25x12b; D/A 1x12b
Memory Types:
FLASH, ROM
-
Number of I/Os:
41
41
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TA
Packaging:
Tray
Tray
Series:
STM8L EnergyLite
STM8L EnergyLite
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
ECCN Code:
EAR99
EAR99
Max Power Dissipation:
288mW
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
16MHz
-
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Base Part Number:
STM8L
STM8L152
Pin Count:
48
48
Supply Voltage-Max (Vsup):
3.6V
3.6V
Power Supplies:
1.8/3.3V
1.8/3.3V
Supply Voltage-Min (Vsup):
1.65V
1.65V
Interface:
I2C, IrDA, SPI, UART, USART
-
Memory Size:
16kB
-
Oscillator Type:
Internal
Internal
RAM Size:
2K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Supply Current-Max:
80mA
80mA
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
8b
-
PWM Channels:
YES
YES
DAC Channels:
YES
YES
Number of Timers/Counters:
4
-
EEPROM Size:
1K x 8
1K x 8
On Chip Program ROM Width:
8
8
CPU Family:
ST8
ST8
Length:
7mm
7mm
Height Seated (Max):
1mm
1mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
ROM(word):
-
32768
HTS Code:
-
8542.31.00.01
Terminal Form:
-
NO LEAD
JESD-30 Code:
-
S-XQCC-N48
Qualification Status:
-
Not Qualified
Speed:
-
16MHz
Clock Frequency:
-
16MHz
Width:
-
7mm
STM8L151C4U6

STM8L151C4U6

(In Stock: 2100)

STMicroelectronics