STM8S003F3P6TR alternative parts: ATTINY461-15XD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-Bit STM8S STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R
IC MCU 8BIT 4KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
8 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
20-TSSOP (0.173, 4.40mm Width)
Number of Pins:
20
20
Data Converters:
A/D 5x10b
A/D 11x10b
Number of I/Os:
16
16
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~150°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
STM8S
Automotive, AEC-Q100, AVR® ATtiny
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
20
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Max Power Dissipation:
238mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3V
Frequency:
16MHz
16MHz
Base Part Number:
STM8S003
ATTINY461
Pin Count:
20
-
Interface:
I2C, IrDA, LIN, SPI, UART
SPI
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd):
2.95V~5.5V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
STM8
AVR
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
4KB 2K x 16
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
USI
Bit Size:
8
-
Has ADC:
YES
NO
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
NO
Number of Timers/Counters:
3
2
EEPROM Size:
128 x 8
256 x 8
On Chip Program ROM Width:
8
-
Boundary Scan:
NO
-
Low Power Mode:
YES
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
5
-
Max Junction Temperature (Tj):
150°C
-
Number of External Interrupts:
16
-
On Chip Data RAM Width:
8
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
1
-
Height:
1.2mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Pbfree Code:
-
yes
Supply Voltage-Max (Vsup):
-
5.5V
DAC Channels:
-
NO
STM8S003F3P6TR

STM8S003F3P6TR

(In Stock: 91040)

STMicroelectronics