STM8S003F3P6TR alternative parts: STM8S103F2P6TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-Bit STM8S STM8 CISC 8KB Flash 3.3V/5V 20-Pin TSSOP T/R
IC MCU 8BIT 4KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
20-TSSOP (0.173, 4.40mm Width)
Number of Pins:
20
20
Data Converters:
A/D 5x10b
A/D 5x10b
Number of I/Os:
16
16
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
STM8S
STM8S
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
238mW
238mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Frequency:
16MHz
16MHz
Base Part Number:
STM8S003
STM8S103
Pin Count:
20
20
Interface:
I2C, IrDA, LIN, SPI, UART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
8kB
4kB
Oscillator Type:
Internal
Internal
RAM Size:
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
2.95V~5.5V
2.95V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
STM8
STM8
Peripherals:
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
4KB 4K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
8
8
Has ADC:
YES
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
8b
PWM Channels:
YES
YES
Number of Timers/Counters:
3
3
EEPROM Size:
128 x 8
640 x 8
On Chip Program ROM Width:
8
8
Boundary Scan:
NO
-
Low Power Mode:
YES
-
Format:
FIXED-POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
5
-
Max Junction Temperature (Tj):
150°C
-
Number of External Interrupts:
16
-
On Chip Data RAM Width:
8
-
Ambient Temperature Range High:
85°C
-
Number of SPI Channels:
1
-
Height:
1.2mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ROM(word):
-
4096
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
40
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.95V
Supply Current-Max:
-
4.75mA
DAC Channels:
-
NO
Length:
-
6.5mm
Height Seated (Max):
-
1.2mm
STM8S003F3P6TR

STM8S003F3P6TR

(In Stock: 91040)

STMicroelectronics