STMPS2141STR alternative parts: MIC2005A-1YM5-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC PWR SWITCH 1CH 500MA SOT23-5 | USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 14 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | SC-74A, SOT-753 |
Number of Pins: | 5 | 5 |
Turn Off Delay Time: | 10 ms | - |
Operating Temperature: | -40°C~125°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
ECCN Code: | EAR99 | - |
Resistance: | 120mOhm | 170mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 32.5mW | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Current Rating: | 500mA | 500mA |
Base Part Number: | STMPS2141 | MIC2005A |
Pin Count: | 5 | - |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 500mA | 500mA |
Operating Supply Voltage: | 5.5V | - |
Voltage: | 5.5V | - |
Interface: | On/Off | On/Off |
Nominal Supply Current: | 40μA | 300μA |
Current: | 500mA | - |
Output Configuration: | High Side | High Side |
Power Dissipation: | 32.5mW | - |
Output Current: | 0A | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 40μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 5 ms | 1.5 ms |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.7V | 2.5V |
Number of Inputs: | 1 | - |
Max Input Voltage: | 5.5V | 5.5V |
Nominal Input Voltage: | 5V | 5.5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.7V~5.5V | 2.5V~5.5V |
Driver Number of Bits: | 1 | - |
Fault Protection: | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | Current Limiting (Fixed), Over Temperature |
Rds On (Typ): | 90m Ω | 170mOhm |
Built-in Protections: | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - |
Height: | 1.3mm | 1.3mm |
Length: | 3mm | 2.9mm |
Width: | 1.75mm | 1.75mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | SOT-23-5 |
Usage Level: | - | Industrial grade |
Published: | - | 2011 |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Number of Outputs: | - | 1 |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.5V |
Current - Output (Max): | - | 500mA |
REACH SVHC: | - | No SVHC |

STMPS2141STR
(In Stock: 18000)
STMicroelectronicsUnited States