STMPS2141STR alternative parts: MIC2005A-2YM5-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC PWR SWITCH 1CH 500MA SOT23-5
USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
14 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Turn Off Delay Time:
10 ms
-
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
-
ECCN Code:
EAR99
-
Resistance:
120mOhm
220MOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Max Power Dissipation:
32.5mW
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Current Rating:
500mA
500mA
Base Part Number:
STMPS2141
MIC2005A
Pin Count:
5
-
Output Type:
N-Channel
P-Channel
Max Output Current:
500mA
500mA
Operating Supply Voltage:
5.5V
-
Voltage:
5.5V
-
Interface:
On/Off
On/Off
Nominal Supply Current:
40μA
-
Current:
500mA
-
Output Configuration:
High Side
High Side
Power Dissipation:
32.5mW
-
Output Current:
0A
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
40μA
-
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
5 ms
-
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.7V
2.5V
Number of Inputs:
1
1
Max Input Voltage:
5.5V
5.5V
Nominal Input Voltage:
5V
5.5V
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.7V~5.5V
2.5V~5.5V
Driver Number of Bits:
1
-
Fault Protection:
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature
Rds On (Typ):
90m Ω
170mOhm
Built-in Protections:
TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE
-
Height:
1.3mm
1.1mm
Length:
3mm
2.9mm
Width:
1.75mm
1.6mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
SOT-23-5
Usage Level:
-
Industrial grade
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Outputs:
-
1
Number of Channels:
-
1
REACH SVHC:
-
No SVHC
STMPS2141STR

STMPS2141STR

(In Stock: 18000)

STMicroelectronics