STP16CPC26XTR alternative parts: TLC5928PW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRVR LIN DIM 90MA 24TSSOP
IC LED DRIVER LIN 35MA 24TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
16 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width) Exposed Pad
24-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
24
SwitchingFrequency:
30MHz
35MHz
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Linear
Linear
Applications:
Lighting
-
HTS Code:
8542.39.00.01
8542.39.00.01
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
STP16C
TLC5928
Number of Outputs:
16
16
Power Supplies:
5V
3.3/5V
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
3V
3V
Output Current:
90mA
34mA
Max Supply Current:
15.3mA
2mA
Voltage - Output:
20V
17V
Topology:
Shift Register
Shift Register
Output Current per Channel:
90mA
-
Internal Switch(s):
Yes
Yes
Dimming:
Analog
-
Number of Segments:
16
16
Max Junction Temperature (Tj):
170°C
-
Voltage - Supply (Min):
3V
-
Multiplexed Display Capability:
NO
NO
Display Mode:
SEGMENT
-
Ambient Temperature Range High:
125°C
-
Data Input Mode:
SERIAL
-
Height:
1.2mm
1.2mm
Length:
7.8mm
7.8mm
Width:
4.4mm
4.4mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Weight:
-
89.499445mg
JESD-609 Code:
-
e4
Pbfree Code:
-
yes
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
-
1.194W
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
24
Nominal Supply Current:
-
40μA
Power Dissipation:
-
621mW
Min Input Voltage:
-
3V
Max Input Voltage:
-
5.5V
Input Characteristics:
-
STANDARD
High Level Output Current:
-
-1mA
Low Level Output Current:
-
1mA
Thickness:
-
1mm
REACH SVHC:
-
No SVHC
STP16CPC26XTR

STP16CPC26XTR

(In Stock: 15000)

STMicroelectronics