STP90NF03L alternative parts: STP75N3LLH6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 30V 90A TO-220
Trans MOSFET N-CH 30V 75A 3-Pin(3 Tab) TO-220 Tube
Lifecycle Status:
NRND (Last Updated: 8 months ago)
-
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
90A Tc
75A Tc
Drive Voltage (Max Rds On, Min Rds On):
5V 10V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
150W Tc
60W Tc
Turn Off Delay Time:
50 ns
37 ns
Operating Temperature:
-65°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
STripFET™
DeepGATE™, STripFET™ VI
JESD-609 Code:
e3
-
Part Status:
Not For New Designs
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Voltage - Rated DC:
30V
-
Current Rating:
90A
-
Base Part Number:
STP90N
STP75N
Pin Count:
3
3
JESD-30 Code:
R-PSFM-T3
R-PSFM-T3
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
150W
60W
Turn On Delay Time:
30 ns
9.5 ns
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
6.5m Ω @ 45A, 10V
5.9m Ω @ 37.5A, 10V
Vgs(th) (Max) @ Id:
2.5V @ 250μA
2.5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
2700pF @ 25V
2030pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
47nC @ 5V
23.8nC @ 4.5V
Rise Time:
200ns
30ns
Vgs (Max):
±20V
±20V
Fall Time (Typ):
105 ns
12 ns
Continuous Drain Current (ID):
90A
75A
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
20V
20V
Drain-source On Resistance-Max:
0.0065Ohm
0.0084Ohm
Drain to Source Breakdown Voltage:
30V
-
Pulsed Drain Current-Max (IDM):
360A
300A
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Position:
-
SINGLE
Configuration:
-
SINGLE WITH BUILT-IN DIODE
Case Connection:
-
DRAIN
Drain to Source Voltage (Vdss):
-
30V
DS Breakdown Voltage-Min:
-
30V
STP90NF03L

STP90NF03L

(In Stock: 351800)

STMicroelectronics