STTH6003CW alternative parts: FFH30US30DN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Diode Ultra Fast Recovery Rectifier 300V 60A 3-Pin (3 Tab) TO-247 Tube
DIODE ARRAY GP 300V 30A TO247AD
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE, NOT REC (Last Updated: 2 days ago)
Factory Lead Time:
11 Weeks
3 Weeks
Mount:
Radial, Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-247-3
TO-247-3
Number of Pins:
3
-
Supplier Device Package:
TO-247-3
-
Packaging:
Tube
Tube
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
175°C
Min Operating Temperature:
-40°C
-65°C
Voltage - Rated DC:
300V
-
Current Rating:
60A
-
Base Part Number:
STTH6003
-
Element Configuration:
Common Cathode
Common Cathode
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
60μA @ 300V
100μA @ 300V
Voltage - Forward (Vf) (Max) @ If:
1.25V @ 30A
1V @ 30A
Forward Current:
60A
30A
Operating Temperature - Junction:
175°C Max
-55°C~175°C
Max Surge Current:
300A
325A
Voltage - DC Reverse (Vr) (Max):
300V
-
Current - Average Rectified (Io):
30A
-
Forward Voltage:
1V
1V
Max Reverse Voltage (DC):
300V
300V
Average Rectified Current:
30A
30A
Reverse Recovery Time:
55 ns
55 ns
Peak Reverse Current:
60μA
100μA
Max Repetitive Reverse Voltage (Vrrm):
300V
300V
Peak Non-Repetitive Surge Current:
300A
325A
Reverse Voltage:
300V
300V
Diode Configuration:
1 Pair Common Cathode
1 Pair Common Cathode
Max Forward Surge Current (Ifsm):
300A
325A
Recovery Time:
55 ns
55 ns
Height:
20.15mm
-
Length:
15.75mm
-
Width:
5.15mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Weight:
-
6.39g
Diode Element Material:
-
SILICON
Number of Elements:
-
2
Series:
-
Stealth™
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn)
Applications:
-
FAST SOFT RECOVERY
HTS Code:
-
8541.10.00.80
Terminal Position:
-
SINGLE
JESD-30 Code:
-
R-PSFM-T3
Number of Phases:
-
1
STTH6003CW

STTH6003CW

(In Stock: 30000)

STMicroelectronics