STTH6003CW alternative parts: STTH61W04SW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Diode Ultra Fast Recovery Rectifier 300V 60A 3-Pin (3 Tab) TO-247 Tube | Diodes - General Purpose, Power, Switching Turbo 2 ultrafast 60A 400V 40ns 0.93VF |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 11 Weeks | 11 Weeks |
Mount: | Radial, Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-247-3 | TO-247-3 |
Number of Pins: | 3 | 3 |
Supplier Device Package: | TO-247-3 | - |
Packaging: | Tube | Tube |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 175°C |
Min Operating Temperature: | -40°C | -65°C |
Voltage - Rated DC: | 300V | - |
Current Rating: | 60A | - |
Base Part Number: | STTH6003 | STTH61 |
Element Configuration: | Common Cathode | Common Anode |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 60μA @ 300V | 20μA @ 400V |
Voltage - Forward (Vf) (Max) @ If: | 1.25V @ 30A | 1.35V @ 60A |
Forward Current: | 60A | 60A |
Operating Temperature - Junction: | 175°C Max | 175°C Max |
Max Surge Current: | 300A | 500A |
Voltage - DC Reverse (Vr) (Max): | 300V | - |
Current - Average Rectified (Io): | 30A | - |
Forward Voltage: | 1V | 1.35V |
Max Reverse Voltage (DC): | 300V | 400V |
Average Rectified Current: | 30A | 60A |
Reverse Recovery Time: | 55 ns | 55 ns |
Peak Reverse Current: | 60μA | 200μA |
Max Repetitive Reverse Voltage (Vrrm): | 300V | 400V |
Peak Non-Repetitive Surge Current: | 300A | 500A |
Reverse Voltage: | 300V | - |
Diode Configuration: | 1 Pair Common Cathode | - |
Max Forward Surge Current (Ifsm): | 300A | 500A |
Recovery Time: | 55 ns | 250 ns |
Height: | 20.15mm | 20.15mm |
Length: | 15.75mm | 15.75mm |
Width: | 5.15mm | 5.15mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Weight: | - | 6.500007g |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
Number of Terminations: | - | 3 |
ECCN Code: | - | EAR99 |
Applications: | - | HIGH VOLTAGE ULTRA FAST RECOVERY |
Terminal Position: | - | SINGLE |
Number of Phases: | - | 1 |

STTH6003CW
(In Stock: 30000)
STMicroelectronicsUnited States