TC1044SCPA alternative parts: LM2574N-ADJG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CHARGE PUMP INV 20MA 8DIP
ON SEMICONDUCTOR LM2574N-ADJG DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.75V-40Vin, 1.23V-37Vout, 500mAout, DIP-8
Factory Lead Time:
7 Weeks
11 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
930.006106mg
-
Usage Level:
Commercial grade
-
Operating Temperature:
0°C~70°C TA
-40°C~125°C TJ
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
Matte Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
2.54mm
2.54mm
Frequency:
45kHz
52kHz
Base Part Number:
TC1044S
LM2574
Function:
Ratiometric
Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs:
1
1
Output Voltage:
-12V
37V
Output Type:
Fixed
Adjustable
Max Output Current:
20mA
500mA
Input Voltage-Nom:
5V
12V
Max Supply Voltage:
12V
-
Min Supply Voltage:
1.5V
-
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
180μA
-
Output Configuration:
Negative
Positive or Negative
Output Power:
730mW
-
Max Output Voltage:
-1.5V
37V
Voltage - Output (Min/Fixed):
-Vin
-
Topology:
Charge Pump
Buck, Boost, Buck-Boost
Logic Function:
Inverting
-
Frequency - Switching:
10kHz 45kHz
-
Synchronous Rectifier:
No
No
Min Output Voltage:
-12V
1.23V
Switcher Configuration:
DOUBLER INVERTER
-
Power Consumption:
80mW
-
Height:
4.06mm
3.44mm
Length:
10.16mm
10.16mm
Width:
6.6mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Published:
-
2005
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Efficiency:
-
77 %
Voltage - Input (Max):
-
40V
Operating Supply Voltage:
-
40V
Voltage - Input (Min):
-
4.75V
Quiescent Current:
-
9mA
Control Mode:
-
VOLTAGE-MODE
Max Duty Cycle:
-
98 %
TC1044SCPA

TC1044SCPA

(In Stock: 408)

Microchip Technology