TC1044SCPA alternative parts: LMC7660IN/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CHARGE PUMP INV 20MA 8DIP | IC REG CHARGE PUMP INV 8DIP |
Factory Lead Time: | 7 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 930.006106mg | 440.012948mg |
Usage Level: | Commercial grade | - |
Operating Temperature: | 0°C~70°C TA | - |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 45kHz | 10kHz |
Base Part Number: | TC1044S | LMC7660 |
Function: | Ratiometric | Ratiometric |
Number of Outputs: | 1 | 1 |
Output Voltage: | -12V | -10V |
Output Type: | Fixed | Fixed |
Max Output Current: | 20mA | - |
Input Voltage-Nom: | 5V | 5V |
Max Supply Voltage: | 12V | 10V |
Min Supply Voltage: | 1.5V | 1.5V |
Analog IC - Other Type: | SWITCHED CAPACITOR REGULATOR | SWITCHED CAPACITOR CONVERTER |
Operating Supply Current: | 180μA | 200μA |
Output Configuration: | Negative | Negative |
Output Power: | 730mW | 1.4W |
Max Output Voltage: | -1.5V | -1.5V |
Voltage - Output (Min/Fixed): | -Vin | -Vin |
Topology: | Charge Pump | Charge Pump |
Logic Function: | Inverting | Inverting |
Frequency - Switching: | 10kHz 45kHz | - |
Synchronous Rectifier: | No | No |
Min Output Voltage: | -12V | -10V |
Switcher Configuration: | DOUBLER INVERTER | DOUBLER INVERTER |
Power Consumption: | 80mW | - |
Height: | 4.06mm | 5.08mm |
Length: | 10.16mm | 9.81mm |
Width: | 6.6mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 4 days ago) |
Termination: | - | Through Hole |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Temperature Grade: | - | INDUSTRIAL |
Output Current: | - | 20μA |
Quiescent Current: | - | 120μA |
Thickness: | - | 3.9mm |

TC1044SCPA
(In Stock: 408)
Microchip TechnologyUnited States