TC1044SCPA alternative parts: MC33063AVPG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG CHARGE PUMP INV 20MA 8DIP
IC REG BCK BST INV ADJ 1.5A 8DIP
Factory Lead Time:
7 Weeks
2 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Weight:
930.006106mg
-
Usage Level:
Commercial grade
-
Operating Temperature:
0°C~70°C TA
-40°C~125°C TA
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
Matte Tin (Sn)
Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
2.54mm
2.54mm
Frequency:
45kHz
-
Base Part Number:
TC1044S
MC33063A
Function:
Ratiometric
Step-Up, Step-Down
Number of Outputs:
1
1
Output Voltage:
-12V
40V
Output Type:
Fixed
Adjustable
Max Output Current:
20mA
1.5A
Input Voltage-Nom:
5V
5V
Max Supply Voltage:
12V
-
Min Supply Voltage:
1.5V
-
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
180μA
-
Output Configuration:
Negative
Positive or Negative
Output Power:
730mW
-
Max Output Voltage:
-1.5V
-
Voltage - Output (Min/Fixed):
-Vin
1.25V
Topology:
Charge Pump
Buck, Boost
Logic Function:
Inverting
-
Frequency - Switching:
10kHz 45kHz
33kHz
Synchronous Rectifier:
No
No
Min Output Voltage:
-12V
-
Switcher Configuration:
DOUBLER INVERTER
BUCK-BOOST
Power Consumption:
80mW
-
Height:
4.06mm
-
Length:
10.16mm
-
Width:
6.6mm
7.62mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 19 hours ago)
Published:
-
2005
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Voltage - Input (Min):
-
3V
Control Mode:
-
VOLTAGE-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Height Seated (Max):
-
4.45mm
TC1044SCPA

TC1044SCPA

(In Stock: 408)

Microchip Technology