TCA9548APWR alternative parts: TCA9555PWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24TSSOP
IC I/O EXPANDER I2C 16B 24TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width)
24-TSSOP (0.173, 4.40mm Width)
Number of Pins:
24
24
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
TCA
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
-
Resistance:
70Ohm
-
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
CA9548
CA9555
Number of Outputs:
8
-
Circuit:
1 x 8:1
-
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
I2C, SMBus
Load Capacitance:
50pF
-
Max Supply Current:
80μA
-
Supply Type:
Single
-
Output Polarity:
TRUE
-
Power Supply Current-Max (ICC):
0.08mA
-
Voltage Supply Source:
Single Supply
-
Independent Circuits:
1
-
Ambient Temperature Range High:
85°C
-
Height:
1.2mm
1.2mm
Length:
7.8mm
7.8mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Weight:
-
89.499445mg
Number of I/Os:
-
16
HTS Code:
-
8542.39.00.01
Pin Count:
-
24
Qualification Status:
-
Not Qualified
Output Type:
-
Push-Pull
Power Supplies:
-
1.8/5V
Number of Ports:
-
2
Number of Bits:
-
16
Clock Frequency:
-
400kHz
Supply Current-Max:
-
0.04mA
Interrupt Output:
-
Yes
Current - Output Source/Sink:
-
10mA 25mA
Features:
-
POR
TCA9548APWR

TCA9548APWR

(In Stock: 58000)

Texas Instruments