TCA9548ARGER alternative parts: ATTINY84A-MMH

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
MICROCHIP - ATTINY84A-MMH - 8 Bit MCU, AVR ATtiny Family ATtiny84 Series Microcontrollers, 20 MHz, 8 KB, 512 Byte, 20 Pins
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Number of Pins:
24
20
Weight:
54.601182mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
TCA
AVR® ATtiny
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
24
20
ECCN Code:
EAR99
-
Type:
Bus Switch
-
Resistance:
70Ohm
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Voltage - Supply:
1.65V~5.5V
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
1.8V
5V
Terminal Pitch:
0.5mm
0.45mm
Base Part Number:
CA9548
ATTINY84A
Number of Outputs:
8
-
Circuit:
1 x 8:1
-
Supply Voltage-Max (Vsup):
5.5V
5.5V
Interface:
I2C, SMBus
SPI
Max Supply Current:
80μA
-
Propagation Delay:
1 ns
-
Supply Type:
Single
-
Output Polarity:
TRUE
-
Voltage Supply Source:
Single Supply
-
Independent Circuits:
1
-
Ambient Temperature Range High:
85°C
-
Height:
1mm
380μm
Length:
4mm
3.1mm
Width:
4mm
3.1mm
Thickness:
880μm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Contact Plating:
-
Gold
Data Converters:
-
A/D 8x10b
Number of I/Os:
-
12
Watchdog Timers:
-
Yes
Published:
-
1997
Terminal Form:
-
NO LEAD
Frequency:
-
20MHz
Time@Peak Reflow Temperature-Max (s):
-
40
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
4.5V
Memory Size:
-
8kB
Oscillator Type:
-
Internal
RAM Size:
-
512 x 8
Voltage - Supply (Vcc/Vdd):
-
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER, RISC
Core Processor:
-
AVR
Peripherals:
-
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Type:
-
FLASH
Core Size:
-
8-Bit
Program Memory Size:
-
8KB 4K x 16
Connectivity:
-
USI
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
NO
Data Bus Width:
-
8b
PWM Channels:
-
YES
Number of Timers/Counters:
-
2
EEPROM Size:
-
512 x 8
Number of ADC Channels:
-
8
Number of I2C Channels:
-
1
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments