TCA9548ARGER alternative parts: SN74LVC8T245RHLR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
IC, 74LVC, TRANSLATOR, QFN24
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
24
Weight:
54.601182mg
50.093607mg
Operating Temperature:
-40°C~85°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TCA
74LVC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
-
Resistance:
70Ohm
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
TWO SEPEARATE CONFIGURABLE POWER-SUPPLY RAILS FOR PORT A AND B
Voltage - Supply:
1.65V~5.5V
-
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
CA9548
74LVC8T245
Number of Outputs:
8
-
Circuit:
1 x 8:1
-
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
-
Max Supply Current:
80μA
-
Propagation Delay:
1 ns
4.3 ns
Supply Type:
Single
-
Output Polarity:
TRUE
-
Voltage Supply Source:
Single Supply
-
Independent Circuits:
1
-
Ambient Temperature Range High:
85°C
85°C
Height:
1mm
1mm
Length:
4mm
5.5mm
Width:
4mm
3.5mm
Thickness:
880μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Packing Method:
-
TR
Frequency:
-
100MHz
Pin Count:
-
24
Output Type:
-
Tri-State, Non-Inverted
Polarity:
-
Non-Inverting
Power Supplies:
-
3.3V
Number of Channels:
-
8
Number of Circuits:
-
1
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
1.65V
Number of Ports:
-
2
Nominal Supply Current:
-
25μA
Output Current:
-
32mA
Number of Bits:
-
8
Quiescent Current:
-
15μA
Turn On Delay Time:
-
4.2 ns
Family:
-
LVC/LCX/Z
Logic Function:
-
Transceiver, Translator
Data Rate:
-
500 Mbps
Output Characteristics:
-
3-STATE
Logic IC Type:
-
BUS TRANSCEIVER
Max I(ol):
-
0.032 A
Prop. Delay@Nom-Sup:
-
6.3 ns
High Level Output Current:
-
-32mA
Channel Type:
-
Bidirectional
Low Level Output Current:
-
32mA
Control Type:
-
COMMON CONTROL
Power Supply Current-Max (ICC):
-
0.025mA
Translator Type:
-
Voltage Level
Voltage - VCCA:
-
1.65V~5.5V
Voltage - VCCB:
-
1.65V~5.5V
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments