TCA9548ARGER alternative parts: TCA9539RGER

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC I2C SW 8CH W/RESET 24VQFN
IC I/O EXPANDER I2C 16B 24VQFN
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
24
24
Weight:
54.601182mg
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
TCA
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Type:
Bus Switch
-
Resistance:
70Ohm
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
ALSO OPERATES AT VCC 2.3V TO 3.6V
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
CA9548
CA9539
Number of Outputs:
8
-
Circuit:
1 x 8:1
-
Supply Voltage-Max (Vsup):
5.5V
-
Interface:
I2C, SMBus
I2C, SMBus
Max Supply Current:
80μA
-
Propagation Delay:
1 ns
-
Supply Type:
Single
-
Output Polarity:
TRUE
-
Voltage Supply Source:
Single Supply
-
Independent Circuits:
1
-
Ambient Temperature Range High:
85°C
-
Height:
1mm
1mm
Length:
4mm
4mm
Width:
4mm
4mm
Thickness:
880μm
880μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Number of I/Os:
-
16
Terminal Form:
-
NO LEAD
Output Type:
-
Push-Pull
Number of Ports:
-
1
Number of Bits:
-
16
Clock Frequency:
-
400kHz
Supply Current-Max:
-
0.04mA
Interrupt Output:
-
Yes
Current - Output Source/Sink:
-
10mA 25mA
Features:
-
POR
TCA9548ARGER

TCA9548ARGER

(In Stock: 6980)

Texas Instruments