TCMT4100 alternative parts: TCMT4600

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OPTOISO 3.75KV 4CH TRANS 16-SOP
OPTOISO 3.75KV 4CH TRANS 16-SOP
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.173, 4.40mm Width)
16-SOIC (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
477.009076mg
-
Collector-Emitter Breakdown Voltage:
70V
70V
Collector-Emitter Saturation Voltage:
300mV
300mV
Current Transfer Ratio-Min:
50% @ 5mA
80% @ 5mA
Number of Elements:
4
4
Operating Temperature:
-40°C~100°C
-40°C~100°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2009
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Additional Feature:
UL APPROVED, VDE APPROVED
UL APPROVED
Voltage - Rated DC:
1.25V
-
Max Power Dissipation:
250mW
250mW
Voltage - Isolation:
3750Vrms
3750Vrms
Output Voltage:
70V
70V
Output Type:
Transistor
Transistor
Number of Channels:
4
4
Power Dissipation:
250mW
250mW
Input Type:
DC
AC, DC
Forward Current:
60mA
60mA
Max Output Voltage:
70V
70V
Output Current per Channel:
50mA
50mA
Rise Time:
3μs
-
Fall Time (Typ):
4.7 μs
-
Collector Emitter Voltage (VCEO):
70V
70V
Max Collector Current:
50mA
50mA
Rise / Fall Time (Typ):
3μs 4.7μs
3μs 4.7μs
Reverse Breakdown Voltage:
6V
6V
Max Input Current:
60mA
60mA
Input Current:
50mA
50mA
Current Transfer Ratio (Max):
600% @ 5mA
300% @ 5mA
Turn On / Turn Off Time (Typ):
6μs, 5μs
6μs, 5μs
Vce Saturation (Max):
300mV
300mV
Reverse Voltage (DC):
6V
6V
Dark Current-Max:
100nA
100nA
Height:
1.9mm
1.9mm
Length:
10.4mm
10.4mm
Width:
4.4mm
4.4mm
REACH SVHC:
Unknown
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
15 Weeks
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Voltage - Forward (Vf) (Typ):
-
1.35V
TCMT4100

TCMT4100

Vishay Semiconductor Opto Division