TDA7266 alternative parts: TDA7297
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7266Audio Power Amplifier, 2 Channel, 7 W, 3V to 18V, Multiwatt, 15 Pins | STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) |
Number of Pins: | 15 | 15 |
Operating Temperature: | 0°C~70°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 15 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 33W | 33W |
Voltage - Supply: | 3V~18V | 6.5V~18V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7266 | TDA7297 |
Pin Count: | 15 | 15 |
Output Type: | 2-Channel (Stereo) | 2-Channel (Stereo) |
Operating Supply Voltage: | 11V | 15V |
Supply Voltage-Max (Vsup): | 18V | 18V |
Supply Voltage-Min (Vsup): | 3V | 6.5V |
Number of Channels: | 2 | 2 |
Nominal Supply Current: | 2A | 2A |
Power Dissipation: | 33W | 33W |
Quiescent Current: | 50mA | 50mA |
Output Power: | 7W | 15W |
Supply Type: | Single | Single |
Bandwidth: | 15 kHz | 20 kHz |
Voltage Gain: | 26dB | 32dB |
Power Supply Rejection Ratio (PSRR): | 56dB | 56dB |
Gain: | 26 dB | 32 dB |
Max Output Power: | 7W | 15W |
Max Output Power x Channels @ Load: | 7W x 2 @ 8 Ω | 15W x 2 @ 8 Ω |
Harmonic Distortion: | 10% | 10% |
Load Impedance: | 8Ohm | 8Ohm |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Mute, Short-Circuit and Thermal Protection, Standby |
Height: | 10.7mm | 10.7mm |
Length: | 19.6mm | 19.6mm |
Width: | 5mm | 5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |

TDA7266
STMicroelectronicsUnited States