TDA7266 alternative parts: TPA6138A2PW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7266Audio Power Amplifier, 2 Channel, 7 W, 3V to 18V, Multiwatt, 15 Pins | AMP, AUD, HEADPHONE, 25MW, 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 15 | 14 |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 15 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 33W | - |
Voltage - Supply: | 3V~18V | 3V~3.6V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7266 | TPA6138 |
Pin Count: | 15 | 14 |
Output Type: | 2-Channel (Stereo) | Headphones, 2-Channel (Stereo) |
Operating Supply Voltage: | 11V | 3.3V |
Supply Voltage-Max (Vsup): | 18V | 3.6V |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 2 | 2 |
Nominal Supply Current: | 2A | 25mA |
Power Dissipation: | 33W | - |
Quiescent Current: | 50mA | - |
Output Power: | 7W | 40mW |
Supply Type: | Single | - |
Bandwidth: | 15 kHz | - |
Voltage Gain: | 26dB | - |
Power Supply Rejection Ratio (PSRR): | 56dB | 80dB |
Gain: | 26 dB | - |
Max Output Power: | 7W | 40mW |
Max Output Power x Channels @ Load: | 7W x 2 @ 8 Ω | 40mW x 2 @ 32 Ω |
Harmonic Distortion: | 10% | - |
Load Impedance: | 8Ohm | 32Ohm |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Depop, Differential Inputs, Mute, Short-Circuit Protection |
Height: | 10.7mm | 1.2mm |
Length: | 19.6mm | 5mm |
Width: | 5mm | 4.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Series: | - | DirectPath™ |
Pbfree Code: | - | yes |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Max Supply Current: | - | 25mA |
Thickness: | - | 1mm |

TDA7266
STMicroelectronicsUnited States