TDA7293V alternative parts: LM4766T/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS TDA7293VAudio Power Amplifier, AB, 1 Channel, 100 W,12V to50V, Multiwatt, 15 Pins | IC AMP CLSS AB STER 40W TO220-15 |
Lifecycle Status: | ACTIVE (Last Updated: 6 months ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-15 (Vertical, Bent and Staggered Leads) | TO-220-15 Formed Leads |
Number of Pins: | 15 | 15 |
Weight: | 8.164663g | - |
Operating Temperature: | 0°C~70°C TA | -20°C~85°C TA |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 15 | 15 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Max Power Dissipation: | 50W | 62.5W |
Voltage - Supply: | ±12V~50V | 20V~60V ±10V~30V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Base Part Number: | TDA7293 | LM4766 |
Pin Count: | 15 | 3 |
Output Type: | 1-Channel (Mono) | 2-Channel (Stereo) |
Max Output Current: | 10A | - |
Power Supplies: | +-40V | - |
Number of Channels: | 1 | 2 |
Nominal Supply Current: | 10A | 48mA |
Power Dissipation: | 50W | 62.5W |
Quiescent Current: | 50mA | 24mA |
Output Power: | 100W | 40W |
Supply Type: | Dual | Dual, Single |
Input Offset Voltage (Vos): | 10mV | 10mV |
Bandwidth: | 20 kHz | - |
Nominal Input Voltage: | 90V | - |
Voltage Gain: | 80dB | 115dB |
Power Supply Rejection Ratio (PSRR): | 75dB | 125dB |
Gain: | 80 dB | - |
Max Dual Supply Voltage: | 50V | 30V |
Max Output Power: | 100W | 40W |
Min Dual Supply Voltage: | 12V | 10V |
Dual Supply Voltage: | 28V | - |
Input Bias Current: | 1μA | 10nA |
Max Output Power x Channels @ Load: | 100W x 1 @ 4 Ω | 40W x 2 @ 8 Ω |
Harmonic Distortion: | 10% | - |
Load Impedance: | 4Ohm | 8Ohm |
Features: | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | Depop, Mute, Thermal Protection |
Height: | 10.7mm | 4.62mm |
Length: | 19.6mm | 20.015mm |
Width: | 5mm | 17.501mm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Series: | - | Overture™ |
Pbfree Code: | - | yes |
Slew Rate: | - | 3 V/μs |
Common Mode Rejection Ratio: | - | 75 dB |
Gain Bandwidth Product: | - | 8MHz |
Thickness: | - | 4.496mm |

TDA7293V
(In Stock: 990)
STMicroelectronicsUnited States