TDA7293V alternative parts: TDA7294V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7293VAudio Power Amplifier, AB, 1 Channel, 100 W,12V to50V, Multiwatt, 15 Pins
IC AMP AB MONO 100W 15MULTIWATT
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
15
15
Weight:
8.164663g
8.164663g
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Max Power Dissipation:
50W
50W
Voltage - Supply:
±12V~50V
±10V~40V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7293
TDA7294
Pin Count:
15
15
Output Type:
1-Channel (Mono)
1-Channel (Mono)
Max Output Current:
10A
-
Power Supplies:
+-40V
-
Number of Channels:
1
1
Nominal Supply Current:
10A
30mA
Power Dissipation:
50W
50W
Quiescent Current:
50mA
30mA
Output Power:
100W
100W
Supply Type:
Dual
Dual
Input Offset Voltage (Vos):
10mV
10mV
Bandwidth:
20 kHz
20 kHz
Nominal Input Voltage:
90V
-
Voltage Gain:
80dB
80dB
Power Supply Rejection Ratio (PSRR):
75dB
75dB
Gain:
80 dB
80 dB
Max Dual Supply Voltage:
50V
40V
Max Output Power:
100W
100W
Min Dual Supply Voltage:
12V
10V
Dual Supply Voltage:
28V
28V
Input Bias Current:
1μA
500nA
Max Output Power x Channels @ Load:
100W x 1 @ 4 Ω
100W x 1 @ 8 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
4Ohm
4Ohm
Features:
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
21mm
Length:
19.6mm
19.6mm
Width:
5mm
5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
Multiwatt-15
Terminal Finish:
-
Tin (Sn)
Output Current:
-
10A
Output Current per Channel:
-
10A
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
70°C
TDA7293V

TDA7293V

(In Stock: 990)

STMicroelectronics