TDA7297 alternative parts: E-TDA7375V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins
IC AMP AUDIO PWR 40W MULTIWATT15
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
15
15
Operating Temperature:
0°C~70°C TA
-40°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
33W
36W
Voltage - Supply:
6.5V~18V
8V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7297
TDA7375
Pin Count:
15
15
Output Type:
2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage:
15V
-
Supply Voltage-Max (Vsup):
18V
18V
Supply Voltage-Min (Vsup):
6.5V
8V
Number of Channels:
2
2
Nominal Supply Current:
2A
-
Power Dissipation:
33W
36W
Quiescent Current:
50mA
-
Output Power:
15W
40W
Supply Type:
Single
Single
Bandwidth:
20 kHz
22 kHz
Voltage Gain:
32dB
26dB
Power Supply Rejection Ratio (PSRR):
56dB
50dB
Gain:
32 dB
26 dB
Max Output Power:
15W
40W
Max Output Power x Channels @ Load:
15W x 2 @ 8 Ω
40W x 2 @ 4 Ω; 12W x 4 @ 2 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
-
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
17.75mm
Length:
19.6mm
19.6mm
Width:
5mm
5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Series:
-
Automotive
TDA7297

TDA7297

(In Stock: 22000)

STMicroelectronics