TDA7297 alternative parts: TDA7266

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins
STMICROELECTRONICS TDA7266Audio Power Amplifier, 2 Channel, 7 W, 3V to 18V, Multiwatt, 15 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
15
15
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
33W
33W
Voltage - Supply:
6.5V~18V
3V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7297
TDA7266
Pin Count:
15
15
Output Type:
2-Channel (Stereo)
2-Channel (Stereo)
Operating Supply Voltage:
15V
11V
Supply Voltage-Max (Vsup):
18V
18V
Supply Voltage-Min (Vsup):
6.5V
3V
Number of Channels:
2
2
Nominal Supply Current:
2A
2A
Power Dissipation:
33W
33W
Quiescent Current:
50mA
50mA
Output Power:
15W
7W
Supply Type:
Single
Single
Bandwidth:
20 kHz
15 kHz
Voltage Gain:
32dB
26dB
Power Supply Rejection Ratio (PSRR):
56dB
56dB
Gain:
32 dB
26 dB
Max Output Power:
15W
7W
Max Output Power x Channels @ Load:
15W x 2 @ 8 Ω
7W x 2 @ 8 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
8Ohm
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
10.7mm
Length:
19.6mm
19.6mm
Width:
5mm
5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
TDA7297

TDA7297

(In Stock: 22000)

STMicroelectronics