TDA7297 alternative parts: TDA7376B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS TDA7297Audio Power Amplifier, AB, 2 Channel, 15 W, 6.5V to 18V, Multiwatt, 15 Pins
IC AMP AB STEREO 40W 15MULTIWATT
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 8 months ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
15
15
Operating Temperature:
0°C~70°C TA
-40°C~105°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
15
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
33W
36W
Voltage - Supply:
6.5V~18V
8V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Base Part Number:
TDA7297
TDA7376
Pin Count:
15
15
Output Type:
2-Channel (Stereo)
2-Channel (Stereo)
Operating Supply Voltage:
15V
15V
Supply Voltage-Max (Vsup):
18V
18V
Supply Voltage-Min (Vsup):
6.5V
8V
Number of Channels:
2
2
Nominal Supply Current:
2A
200mA
Power Dissipation:
33W
36W
Quiescent Current:
50mA
-
Output Power:
15W
80W
Supply Type:
Single
Single
Bandwidth:
20 kHz
75 kHz
Voltage Gain:
32dB
26dB
Power Supply Rejection Ratio (PSRR):
56dB
55dB
Gain:
32 dB
26 dB
Max Output Power:
15W
40W
Max Output Power x Channels @ Load:
15W x 2 @ 8 Ω
40W x 2 @ 4 Ω
Harmonic Distortion:
10%
10%
Load Impedance:
8Ohm
-
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Height:
10.7mm
21mm
Length:
19.6mm
-
Width:
5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
Multiwatt15 (vertical)-0016036
Common Mode Rejection Ratio:
-
60 dB
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
105°C
TDA7297

TDA7297

(In Stock: 22000)

STMicroelectronics