TDA7388 alternative parts: LM4845ITL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AUD QUAD 41W FLEXIWATT25 | |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | - |
Factory Lead Time: | 11 Weeks | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | - |
Package / Case: | 25-Flexiwatt (Formed Leads) | - |
Number of Pins: | 25 | 25 |
Manufacturer Package Identifier: | 25-Flexiwatt | - |
Packaging: | Tube | Tape and Reel |
JESD-609 Code: | e3 | e0 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 25 | 25 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | - |
Terminal Finish: | Tin (Sn) | TIN LEAD |
Max Power Dissipation: | 80W | - |
Voltage - Supply: | 8V~18V | - |
Terminal Position: | ZIG-ZAG | BOTTOM |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1mm | 0.5mm |
Base Part Number: | TDA7388 | - |
Pin Count: | 25 | 25 |
Output Type: | 4-Channel (Quad) | - |
Number of Channels: | 4 | 3 |
Nominal Supply Current: | 350mA | 11mA |
Power Dissipation: | 80W | - |
Output Power: | 45W | 0.5W |
Input Offset Voltage (Vos): | 80mV | - |
Bandwidth: | 20 kHz | 20 kHz |
Voltage Gain: | 26dB | - |
Gain: | 26 dB | - |
Max Output Power: | 41W | - |
Max Output Power x Channels @ Load: | 41W x 4 @ 4 Ω | - |
Harmonic Distortion: | 10% | - |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | - |
Length: | 29.23mm | - |
Height Seated (Max): | 19.37mm | 0.675mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Pbfree Code: | - | no |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Terminal Form: | - | BALL |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Temperature Grade: | - | INDUSTRIAL |
Supply Voltage-Min (Vsup): | - | 2.7V |
Quiescent Current: | - | 6.8mA |
Power Supply Rejection Ratio (PSRR): | - | 88dB |
Max Dual Supply Voltage: | - | 5.5V |
Consumer IC Type: | - | AUDIO AMPLIFIER |

TDA7388
(In Stock: 42840)
STMicroelectronicsUnited States