TDA7388 alternative parts: LM4949TL/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AUD QUAD 41W FLEXIWATT25
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-μSMD (2.7x2.7)
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
-
Factory Lead Time:
11 Weeks
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
25-Flexiwatt (Formed Leads)
25-WFBGA
Number of Pins:
25
25
Manufacturer Package Identifier:
25-Flexiwatt
-
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e1
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
25
25
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class D
Terminal Finish:
Tin (Sn)
Tin/Silver/Copper (Sn/Ag/Cu)
Max Power Dissipation:
80W
-
Voltage - Supply:
8V~18V
2.7V~5.5V
Terminal Position:
ZIG-ZAG
BOTTOM
Number of Functions:
1
2
Terminal Pitch:
1mm
-
Base Part Number:
TDA7388
LM4949
Pin Count:
25
-
Output Type:
4-Channel (Quad)
2-Channel (Stereo) with Stereo Headphones
Number of Channels:
4
5
Nominal Supply Current:
350mA
9.9mA
Power Dissipation:
80W
-
Output Power:
45W
2.5W
Input Offset Voltage (Vos):
80mV
-
Bandwidth:
20 kHz
-
Voltage Gain:
26dB
18dB
Gain:
26 dB
-
Max Output Power:
41W
2.5W
Max Output Power x Channels @ Load:
41W x 4 @ 4 Ω
2.5W x 2 @ 4 Ω; 190mW x 2 @ 16 Ω
Harmonic Distortion:
10%
-
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Length:
29.23mm
2.69mm
Height Seated (Max):
19.37mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Operating Temperature:
-
-40°C~85°C TA
Series:
-
Boomer®
Terminal Form:
-
BALL
Peak Reflow Temperature (Cel):
-
260
Quiescent Current:
-
4.3mA
Common Mode Rejection Ratio:
-
64.4 dB
Supply Type:
-
Quad
Power Supply Rejection Ratio (PSRR):
-
73.8dB
Max Dual Supply Voltage:
-
5.5V
Dual Supply Voltage:
-
5V
Height:
-
360μm
Width:
-
2.69mm
TDA7388

TDA7388

(In Stock: 42840)

STMicroelectronics